ASTM International - ASTM F1087-02(2023)

Standard Test Method for Linear Dimensional Stability of a Gasket Material to Moisture

active
Buy Now
Organization: ASTM International
Publication Date: 1 April 2023
Status: active
Page Count: 2
ICS Code (Seals, glands): 21.140
significance And Use:

3.1 Gasket materials undergo several processing steps from point of manufacture to installation in a flange. Many applications require close control of dimensional change. An accurate test method... View More

scope:

1.1 This test method covers a procedure to determine the stability of a gasket material to linear dimensional change due to hygroscopic expansion and contraction. It subjects a sample to extremes, that is, oven drying and complete immersion in water, that have shown good correlation to low and high relative humidities.2

1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM F1087-02(2023)
April 1, 2023
Standard Test Method for Linear Dimensional Stability of a Gasket Material to Moisture
1.1 This test method covers a procedure to determine the stability of a gasket material to linear dimensional change due to hygroscopic expansion and contraction. It subjects a sample to extremes,...
October 1, 2016
Standard Test Method for Linear Dimensional Stability of a Gasket Material to Moisture
1.1 This test method covers a procedure to determine the stability of a gasket material to linear dimensional change due to hygroscopic expansion and contraction. It subjects a sample to extremes,...
May 1, 2009
Standard Test Method for Linear Dimensional Stability of a Gasket Material to Moisture
1.1 This test method covers a procedure to determine the stability of a gasket material to linear dimensional change due to hygroscopic expansion and contraction. It subjects a sample to extremes,...
March 10, 2002
Standard Test Method for Linear Dimensional Stability of a Gasket Material to Moisture
Gasket materials undergo several processing steps from point of manufacture to installation in a flange. Many applications require close control of dimensional change. An accurate test method for...
March 10, 2002
Standard Test Method for Linear Dimensional Stability of a Gasket Material to Moisture
1.1 This test method covers a procedure to determine the stability of a gasket material to linear dimensional change due to hygroscopic expansion and contraction. It subjects a sample to extremes,...
Advertisement