ASTM International - ASTM F1087-02(2009)
Standard Test Method for Linear Dimensional Stability of a Gasket Material to Moisture
| Organization: | ASTM International |
| Publication Date: | 1 May 2009 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Seals, glands): | 21.140 |
significance And Use:
Gasket materials undergo several processing steps from point of manufacture to installation in a flange. Many applications require close control of dimensional change. An accurate test method for... View More
scope:
1.1 This test method covers a procedure to determine the stability of a gasket material to linear dimensional change due to hygroscopic expansion and contraction. It subjects a sample to extremes, that is, oven drying and complete immersion in water, that have shown good correlation to low and high relative humidities.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History