ASTM International - ASTM F1244-08(2023)

Standard Specification for Berths, Marine

active
Buy Now
Organization: ASTM International
Publication Date: 1 July 2023
Status: active
Page Count: 5
ICS Code (Construction of waterways, ports and dykes): 93.140
scope:

1.1 This specification covers the construction of marine berths for officers, crew, and passengers.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers the construction of marine berths for officers, crew, and passengers. Berths shall be classified according to types: Type I; Type IA; Type II; Type IIA; Type III; and... View More

Document History

ASTM F1244-08(2023)
July 1, 2023
Standard Specification for Berths, Marine
1.1 This specification covers the construction of marine berths for officers, crew, and passengers. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in...
April 1, 2018
Standard Specification for Berths, Marine
1.1 This specification covers the construction of marine berths for officers, crew, and passengers. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in...
May 1, 2013
Standard Specification for Berths, Marine
This specification covers the construction of marine berths for officers, crew, and passengers. Berths shall be classified according to types: Type I; Type IA; Type II; Type IIA; Type III; and Type...
November 1, 2008
Standard Specification for Berths, Marine
This specification covers the construction of marine berths for officers, crew, and passengers. Berths shall be classified according to types: Type I; Type IA; Type II; Type IIA; Type III; and Type...
November 1, 2004
Standard Specification for Berths, Marine
This specification covers the construction of marine berths for officers, crew, and passengers. Berths shall be classified according to types: Type I; Type IA; Type II; Type IIA; Type III; and Type...
January 1, 1999
Standard Specification for Berths, Marine
1.1 This specification covers the construction of marine berths for officers, crew, and passengers. 1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in...
Advertisement