ASTM International - ASTM F1244-89(1999)

Standard Specification for Berths, Marine

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1999
Status: inactive
Page Count: 4
ICS Code (Construction of waterways, ports and dykes): 93.140
scope:

1.1 This specification covers the construction of marine berths for officers, crew, and passengers.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

Document History

July 1, 2023
Standard Specification for Berths, Marine
1.1 This specification covers the construction of marine berths for officers, crew, and passengers. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in...
April 1, 2018
Standard Specification for Berths, Marine
1.1 This specification covers the construction of marine berths for officers, crew, and passengers. 1.2 The values stated in inch-pound units are to be regarded as standard. The values given in...
May 1, 2013
Standard Specification for Berths, Marine
This specification covers the construction of marine berths for officers, crew, and passengers. Berths shall be classified according to types: Type I; Type IA; Type II; Type IIA; Type III; and Type...
November 1, 2008
Standard Specification for Berths, Marine
This specification covers the construction of marine berths for officers, crew, and passengers. Berths shall be classified according to types: Type I; Type IA; Type II; Type IIA; Type III; and Type...
November 1, 2004
Standard Specification for Berths, Marine
This specification covers the construction of marine berths for officers, crew, and passengers. Berths shall be classified according to types: Type I; Type IA; Type II; Type IIA; Type III; and Type...
ASTM F1244-89(1999)
January 1, 1999
Standard Specification for Berths, Marine
1.1 This specification covers the construction of marine berths for officers, crew, and passengers. 1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in...
Advertisement