ASTM International - ASTM F1507-99(2022)

Standard Specification for Surge Suppressors for Shipboard Use

active
Buy Now
Organization: ASTM International
Publication Date: 1 October 2022
Status: active
Page Count: 9
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

1.1 This specification establishes performance requirements of surge suppressors for use on shipboard ac power circuits.

1.2 Surge suppressor shall be a protective device for limiting voltage transients on equipment by discharging, dissipating internally, bypassing surge current, or a combination thereof and which prevents continued flow of follow current to ground and is capable of repeating these functions.

1.3 Surge suppressors covered by this specification may consist of a single circuit element or may be a hybrid device using several suppression devices.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification establishes the performance requirements for surge suppressors used on shipboard ac power circuits that may consist of a single circuit element or may be a hybrid device using... View More

Document History

ASTM F1507-99(2022)
October 1, 2022
Standard Specification for Surge Suppressors for Shipboard Use
This specification establishes the performance requirements for surge suppressors used on shipboard ac power circuits that may consist of a single circuit element or may be a hybrid device using...
August 1, 2017
Standard Specification for Surge Suppressors for Shipboard Use
This specification establishes the performance requirements for surge suppressors used on shipboard ac power circuits that may consist of a single circuit element or may be a hybrid device using...
April 1, 2011
Standard Specification for Surge Suppressors for Shipboard Use
This specification establishes the performance requirements for surge suppressors used on shipboard ac power circuits that may consist of a single circuit element or may be a hybrid device using...
February 1, 2006
Standard Specification for Surge Suppressors for Shipboard Use
This specification establishes the performance requirements for surge suppressors used on shipboard ac power circuits that may consist of a single circuit element or may be a hybrid device using...
November 10, 1999
Standard Specification for Surge Suppressors for Shipboard Use
1.1 This standard establishes performance requirements of surge suppressors for use on shipboard ac power circuits. 1.2 Surge suppressor shall be a protective device for limiting voltage transients...
Advertisement