ASTM International - ASTM F1507-99(2006)
Standard Specification for Surge Suppressors for Shipboard Use
| Organization: | ASTM International |
| Publication Date: | 1 February 2006 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
scope:
1.1 This standard establishes performance requirements of surge suppressors for use on shipboard ac power circuits.
1.2 Surge suppressor shall be a protective device for limiting voltage transients on equipment by discharging, dissipating internally, bypassing surge current, or a combination thereof; and which prevents continued flow of follow current to ground and is capable of repeating these functions.
1.3 Surge suppressors covered by this specification may consist of a single circuit element, or may be a hybrid device employing several suppression devices.
abstract:
This specification establishes the performance requirements for surge suppressors used on shipboard ac power circuits that may consist of a single circuit element or may be a hybrid device using... View More
Document History