ASTM International - ASTM F2936-23
Standard Specification for Chocks, Ship Mooring, Cast Steel
| Organization: | ASTM International |
| Publication Date: | 1 May 2023 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Deck equipment and installations): | 47.020.50 |
scope:
1.1 This specification covers the principal dimensions and materials of closed chocks for installation on ships used for mooring.
1.2 Chocks can be used with either wire rope or fiber and synthetic ropes.
1.3 Chocks are for mounting directly on a deck, seat (foundation), or for mounting in a bulwark.
1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers the principal dimensions and materials of closed chocks for installation on ships used for mooring. It specifies the classification of chocks, their dimension... View More
Document History