ASTM International - ASTM F2936-12

Standard Specification for Chocks, Ship Mooring, Cast Steel

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2012
Status: inactive
Page Count: 6
ICS Code (Deck equipment and installations): 47.020.50
scope:

1.1 This specification covers the principal dimensions and materials of closed chocks for installation on ships used for mooring.

1.2 Chocks can be used with either wire rope or fiber and synthetic ropes.

1.3 Chocks are for mounting directly on a deck, seat (foundation), or for mounting in a bulwark.

1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

abstract:

This specification covers the principal dimensions and materials of closed chocks for installation on ships used for mooring. It specifies the classification of chocks, their dimension... View More

Document History

May 1, 2023
Standard Specification for Chocks, Ship Mooring, Cast Steel
1.1 This specification covers the principal dimensions and materials of closed chocks for installation on ships used for mooring. 1.2 Chocks can be used with either wire rope or fiber and synthetic...
March 1, 2018
Standard Specification for Chocks, Ship Mooring, Cast Steel
1.1 This specification covers the principal dimensions and materials of closed chocks for installation on ships used for mooring. 1.2 Chocks can be used with either wire rope or fiber and synthetic...
ASTM F2936-12
January 1, 2012
Standard Specification for Chocks, Ship Mooring, Cast Steel
1.1 This specification covers the principal dimensions and materials of closed chocks for installation on ships used for mooring. 1.2 Chocks can be used with either wire rope or fiber and synthetic...
Advertisement