ASTM International - ASTM ISO/ASTM52911-2-19

Additive manufacturing — Design — Part 2: Laser-based powder bed fusion of polymers

inactive
Buy Now
Organization: ASTM International
Publication Date: 7 August 2019
Status: inactive
Page Count: 13
ICS Code (Additive manufacturing): 25.030
scope:

 This document specifies the features of laser-based powder bed fusion of polymers (LB-PBF-P) and provides detailed design recommendations.

 Some of the fundamental principles are also applicable to other additive manufacturing (AM) processes, provided that due consideration is given to process-specific features.

 This document also provides a state-of-the-art review of design guidelines associated with the use of powder bed fusion (PBF) by bringing together relevant knowledge about this process and by extending the scope of ISO/ASTM 52910.

Document History

Additive manufacturing — Design — Part 2: Laser-based powder bed fusion of polymers
?This document specifies the features of laser-based powder bed fusion of polymers (LB-PBF-P) and provides detailed design recommendations. ?Some of the fundamental principles are also applicable to...
ASTM ISO/ASTM52911-2-19
August 7, 2019
Additive manufacturing — Design — Part 2: Laser-based powder bed fusion of polymers
 This document specifies the features of laser-based powder bed fusion of polymers (LB-PBF-P) and provides detailed design recommendations.  Some of the fundamental principles are also applicable to...
Advertisement