ASTM International - ASTM ISO/ASTM52911-2-19(2025)

Additive manufacturing — Design — Part 2: Laser-based powder bed fusion of polymers

active
Buy Now
Organization: ASTM International
Publication Date: 1 October 2025
Status: active
Page Count: 13
ICS Code (Additive manufacturing): 25.030
scope:

?This document specifies the features of laser-based powder bed fusion of polymers (LB-PBF-P) and provides detailed design recommendations.

?Some of the fundamental principles are also applicable to other additive manufacturing (AM) processes, provided that due consideration is given to process-specific features.

?This document also provides a state-of-the-art review of design guidelines associated with the use of powder bed fusion (PBF) by bringing together relevant knowledge about this process and by extending the scope of ISO/ASTM 52910.

1.1 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

ASTM ISO/ASTM52911-2-19(2025)
October 1, 2025
Additive manufacturing — Design — Part 2: Laser-based powder bed fusion of polymers
?This document specifies the features of laser-based powder bed fusion of polymers (LB-PBF-P) and provides detailed design recommendations. ?Some of the fundamental principles are also applicable to...
August 7, 2019
Additive manufacturing — Design — Part 2: Laser-based powder bed fusion of polymers
 This document specifies the features of laser-based powder bed fusion of polymers (LB-PBF-P) and provides detailed design recommendations.  Some of the fundamental principles are also applicable to...
Advertisement