FORD - WSS-M3H187-A1
CARPET, 187 PATTERN, VIRGIN POLYESTER, NON WOVEN, DILOUR, LATEX, POLYETHYLENE AND FELT MOLDABLE BACKING, 270 g/m2 (8 oz) NOMINAL FACE ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
| Organization: | FORD |
| Publication Date: | 10 June 2020 |
| Status: | active |
| Page Count: | 5 |
scope:
The materials defined by this specification are dilour, non-woven carpets of good quality and uniform composition. The face fiber is virgin polyester and it is back coated with the appropriate weight of polyethylene and felt.
Document History
WSS-M3H187-A1
June 10, 2020
CARPET, 187 PATTERN, VIRGIN POLYESTER, NON WOVEN, DILOUR, LATEX, POLYETHYLENE AND FELT MOLDABLE BACKING, 270 g/m2 (8 oz) NOMINAL FACE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are dilour, non-woven carpets of good quality and uniform composition. The face fiber is virgin polyester and it is back coated with the appropriate weight...
May 31, 2017
CARPET, 187 PATTERN, VIRGIN POLYESTER, NON WOVEN, DILOUR, LATEX, POLYETHYLENE AND FELT MOLDABLE BACKING, 270 g/m2 (8 oz) NOMINAL FACE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are dilour, non-woven carpets of good quality and uniform composition. The face fiber is virgin polyester and it is back coated with the appropriate weight...