FORD - WSS-M3H199-A1

CARPET, 199 PATTERN, POLYESTER, NON WOVEN, DILOUR, POLYETHYLENE BACKED 680 g/m2 (20 oz) NOMINAL FACE ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Organization: FORD
Publication Date: 10 June 2020
Status: active
Page Count: 5
scope:

The materials defined by this specification are Dilour, non-woven carpets of good quality and uniform composition. The face fiber is virgin polyester and it is back coated with the appropriate weight of polyethylene.

Document History

WSS-M3H199-A1
June 10, 2020
CARPET, 199 PATTERN, POLYESTER, NON WOVEN, DILOUR, POLYETHYLENE BACKED 680 g/m2 (20 oz) NOMINAL FACE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are Dilour, non-woven carpets of good quality and uniform composition. The face fiber is virgin polyester and it is back coated with the appropriate weight...
August 1, 2017
CARPET, 199 PATTERN, POLYESTER, NON WOVEN, DILOUR, POLYETHYLENE BACKED 680 g/m2 (20 oz) NOMINAL FACE ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are Dilour, non-woven carpets of good quality and uniform composition. The face fiber is virgin polyester and it is back coated with the appropriate weight...

References

Advertisement