NEN-EN-ISO 14172
Welding consumables - Covered electrodes for manual metal arc welding of nickel and nickel alloys - Classification
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 August 2023 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Welding consumables): | 25.160.20 |
scope:
This document prescribes requirements for the classification of nickel and nickel-alloy covered electrodes for manual metal arc welding and overlaying. The classification of the covered electrodes is based on the chemical composition of their deposited all-weld metal. It includes those compositions in which the nickel content exceeds that of any other element.
Document History
NEN-EN-ISO 14172
August 1, 2023
Welding consumables - Covered electrodes for manual metal arc welding of nickel and nickel alloys - Classification
This document prescribes requirements for the classification of nickel and nickel-alloy covered electrodes for manual metal arc welding and overlaying. The classification of the covered electrodes is...
October 1, 2015
Welding consumables - Covered electrodes for manual metal arc welding of nickel and nickel alloys - Classification
NEN-EN-ISO 14172 prescribes requirements for the classification of nickel and nickel-alloy covered electrodes for manual metal arc welding and overlaying. It includes those compositions in which the...
November 1, 2008
Welding consumables - Covered electrodes for manual metal arc welding of nickel and nickel alloys - Classification
This International Standard prescribes requirements for the classification of nickel- and nickel-alloy-covered electrodes for manual metal arc welding and overlaying. It includes those compositions...
May 1, 2007
Welding consumables - Covered electrodes for manual metal arc welding of nickel and nickel alloys - Classification
This International Standard prescribes requirements for the classification of nickel- and nickel-alloy-covered electrodes for manual metal arc welding and overlaying. It includes those compositions...
December 1, 2006
Welding consumables - Covered electrodes for manual metal arc welding of nickel and nickel alloys - Classification
A description is not available for this item.
December 1, 2003
Welding consumables - Covered electrodes for manual metal arc welding of nickel and nickel alloys - Classification
This International Standard drescribes requirements for the classification of nickel and nickel covered electrodes for shielded metal arc welding and overlaying. The standard includes those...
March 1, 2001
Welding consumables - Covered electrodes for manual metal arc welding of nickel and nickel alloys - Classification
This International Standard drescribes requirements for the classification of nickel and nickel covered electrodes for shielded metal arc welding and overlaying. The standard includes those...