NEMA - C29.2B
Wet Process Porcelain and Toughened Glass - Transmission Suspension Type
active, Most Current
| Organization: | NEMA |
| Publication Date: | 1 January 2013 |
| Status: | active |
| Page Count: | 32 |
scope:
This standard covers transmission suspension-type insulators 9 in. (228.6 millimeters) in diameter and larger that are made of wet-process porcelain or toughened glass and used in the transmission of electrical energy.1
1 Note: ANSI Classes 52-1, 52-2, 52-9A, and 52-9B have been moved to ANSI C29.2A-2013.
Document History
January 1, 2013
Wet Process Porcelain and Toughened Glass - Transmission Suspension Type
This standard covers transmission suspension-type insulators, 9 inches (228.6 millimeters) in diameter and larger, made of wet-process porcelain or of toughened glass and used in the transmission of...
C29.2B
January 1, 2013
Wet Process Porcelain and Toughened Glass - Transmission Suspension Type
This standard covers transmission suspension-type insulators 9 in. (228.6 millimeters) in diameter and larger that are made of wet-process porcelain or toughened glass and used in the transmission of...