NEMA - ANSI/NEMA C29.2B

Wet Process Porcelain and Toughened Glass - Transmission Suspension Type

active, Most Current
Buy Now
Organization: NEMA
Publication Date: 1 January 2013
Status: active
Page Count: 34
scope:

This standard covers transmission suspension-type insulators, 9 inches (228.6 millimeters) in diameter and larger, made of wet-process porcelain or of toughened glass and used in the transmission of electrical energy.1

1 Note: ANSI Classes 52-1, 52-2, 52-9A and 52-9B have been moved to ANSI C29.2A-2013.

Document History

ANSI/NEMA C29.2B
January 1, 2013
Wet Process Porcelain and Toughened Glass - Transmission Suspension Type
This standard covers transmission suspension-type insulators, 9 inches (228.6 millimeters) in diameter and larger, made of wet-process porcelain or of toughened glass and used in the transmission of...
January 1, 2013
Wet Process Porcelain and Toughened Glass - Transmission Suspension Type
This standard covers transmission suspension-type insulators 9 in. (228.6 millimeters) in diameter and larger that are made of wet-process porcelain or toughened glass and used in the transmission of...

References

Advertisement