ISO - 23316-4

Tractors and machinery for agriculture and forestry — Electrical high-power interface 700 V DC / 480 V AC — Part 4: AC operation mode

active, Most Current
Organization: ISO
Publication Date: 1 August 2023
Status: active
Page Count: 28
ICS Code (Agricultural tractors and trailed vehicles): 65.060.10
scope:

This document specifies required measures applicable to the HPI AC Interface between a supply system (typically located on an agricultural tractor) and detachable electrical consumer system (typically located on an agricultural implement).

This document covers the following:

- HPI system topologies;

- interface relevant characteristics of the HPI providing AC or combined AC and DC;

- interface relevant characteristics of the HPI AC load (for relevant characteristics of a DC load, see ISO 23316‑5);

- logical, operational and electrical characteristics of the HPI:

- operating mode aspects, and

- communication parameters

NOTE This document contains simplified electrical diagrams showing specific aspects of the required functionality

Document History

23316-4
August 1, 2023
Tractors and machinery for agriculture and forestry — Electrical high-power interface 700 V DC / 480 V AC — Part 4: AC operation mode
This document specifies required measures applicable to the HPI AC Interface between a supply system (typically located on an agricultural tractor) and detachable electrical consumer system...

References

Advertisement