ISO 500-1
Agricultural tractors - Rear-mounted power take-off types 1, 2, 3 and 4 - Part 1: General specifications, safety requirements, dimensions for master shield and clearance zone
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 April 2014 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Agricultural tractors and trailed vehicles): | 65.060.10 |
scope:
This part of ISO 500 gives general specifications, including speeds, safety requirements, the dimensions for master shield, and clearance zones for rear-mounted power take-offs (PTOs) of types 1, 2, 3, and 4 on agricultural tractors with a track setting of more than 1 150 mm (those with track setting width of 1 150 mm or less are covered in ISO 500-2).
Document History
ISO 500-1
April 1, 2014
Agricultural tractors - Rear-mounted power take-off types 1, 2, 3 and 4 - Part 1: General specifications, safety requirements, dimensions for master shield and clearance zone
This part of ISO 500 gives general specifications, including speeds, safety requirements, the dimensions for master shield, and clearance zones for rear-mounted power take-offs (PTOs) of types 1, 2,...
April 15, 2005
Agricultural tractors — Rear-mounted power take-off types 1, 2 and 3 — Part 1: General specifications, safety requirements, dimensions for master shield and clearance zone TECHNICAL CORRIGENDUM 1
This part of ISO 500 gives general specifications, including speeds, safety requirements, the dimensions for the master shield and clearance zones for rear-mounted power take-offs (PTOs) of types 1,...
February 1, 2004
Agricultural tractors — Rear-mounted power take-off types 1, 2 and 3 — Part 1: General specifications, safety requirements, dimensions for master shield and clearance zone
This part of ISO 500 gives general specifications, including speeds, safety requirements, the dimensions for the master shield and clearance zones for rear-mounted power take-offs (PTOs) of types 1,...