ASABE - ISO 24347
Agricultural vehicles — Mechanical connections between towed and towing vehicles — Dimensions of ball-type coupling device (80 mm)
| Organization: | ASABE |
| Publication Date: | 1 November 2021 |
| Status: | active |
| Page Count: | 15 |
scope:
This document specifies the dimensional requirements and location for a ball coupling device of 80 mm nominal diameter, whose male part is fitted to an agricultural towing vehicle and female part is fitted to a towed, nonbalanced vehicle which provides mechanical connection between the two vehicles. It defines vertical loading for different positions.
This document specifies a ball coupling device with either a horizontal adjustable version, or a close position version.
Document History