ASABE ISO 24347

Agricultural vehicles - Mechanical connections between towed and towing vehicles - Dimensions of ball-type coupling device (80 mm)

inactive
Buy Now
Organization: ASABE
Publication Date: 1 September 2008
Status: inactive
Page Count: 7
scope:

This International Standard specifies the dimensions and location of a ball-type coupling device of 80 mm nominal diameter, whose male part fitted to an agricultural towing vehicle and female part fitted to a towed, non-balanced vehicle provides mechanical connection between the two vehicles, where the downwards vertical static load does not exceed 40 kN.

Document History

November 1, 2021
Agricultural vehicles — Mechanical connections between towed and towing vehicles — Dimensions of ball-type coupling device (80 mm)
This document specifies the dimensional requirements and location for a ball coupling device of 80 mm nominal diameter, whose male part is fitted to an agricultural towing vehicle and female part is...
June 1, 2014
Agricultural vehicles - Mechanical connections between towed and towing vehicles - Dimensions of ball-type coupling device (80 mm)
This International Standard specifies the dimensions and location of a ball-type coupling device of 80 mm nominal diameter, whose male part fitted to an agricultural towing vehicle and female part...
June 1, 2014
Agricultural vehicles - Mechanical connections between towed and towing vehicles - Dimensions of ball-type coupling device (80 mm)
This International Standard specifies the dimensions and location of a ball-type coupling device of 80 mm nominal diameter, whose male part fitted to an agricultural towing vehicle and female part...
ASABE ISO 24347
September 1, 2008
Agricultural vehicles - Mechanical connections between towed and towing vehicles - Dimensions of ball-type coupling device (80 mm)
This International Standard specifies the dimensions and location of a ball-type coupling device of 80 mm nominal diameter, whose male part fitted to an agricultural towing vehicle and female part...

References

Advertisement