ISO 500-2
Agricultural tractors Rear-mounted power take-off types 1, 2 and 3 Part 2: Narrow-track tractors, dimensions for master shield and clearance zone
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 September 2004 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Agricultural tractors and trailed vehicles): | 65.060.10 |
scope:
This part of ISO 500 specifies the dimensions of the master shield and clearance zones for rear-mounted power take-offs (PTO) of types 1 and 2 on narrow-track (track width 1 150 mm or less) agricultural tractors.
Document History
ISO 500-2
September 1, 2004
Agricultural tractors Rear-mounted power take-off types 1, 2 and 3 Part 2: Narrow-track tractors, dimensions for master shield and clearance zone
This part of ISO 500 specifies the dimensions of the master shield and clearance zones for rear-mounted power take-offs (PTO) of types 1 and 2 on narrow-track (track width 1 150 mm or less)...