ISO 24347
Agricultural vehicles — Mechanical connections between towed and towing vehicles — Dimensions of ball coupling device (80 mm)
| Organization: | ISO |
| Publication Date: | 1 September 2019 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Agricultural tractors and trailed vehicles): | 65.060.10 |
scope:
This document specifies the dimensional requirements and location for a ball coupling device of 80 mm nominal diameter, whose male part is fitted to an agricultural towing vehicle and female part is fitted to a towed, non-balanced vehicle which provides mechanical connection between the two vehicles. It defines vertical loading for different positions.
This document specifies a ball coupling device with either a horizontal adjustable version, or a close position version.
Document History