ISO 24347
Agricultural vehicles Mechanical connections between towed and towing vehicles Dimensions of ball-type coupling device (80 mm)
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 November 2005 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Agricultural tractors and trailed vehicles): | 65.060.10 |
scope:
This International Standard specifies the dimensions and location of a ball-type coupling device of 80 mm nominal diameter, whose male part fitted to an agricultural towing vehicle and female part fitted to a towed, non-balanced vehicle provides mechanical connection between the two vehicles, where the downwards vertical static load does not exceed 40 kN.
Document History
September 1, 2019
Agricultural vehicles — Mechanical connections between towed and towing vehicles — Dimensions of ball coupling device (80 mm)
This document specifies the dimensional requirements and location for a ball coupling device of 80 mm nominal diameter, whose male part is fitted to an agricultural towing vehicle and female part is...
ISO 24347
November 1, 2005
Agricultural vehicles Mechanical connections between towed and towing vehicles Dimensions of ball-type coupling device (80 mm)
This International Standard specifies the dimensions and location of a ball-type coupling device of 80 mm nominal diameter, whose male part fitted to an agricultural towing vehicle and female part...