DS/EN ISO 6185-4
Inflatable boats – Part 4: Boats with a hull length of between 8 m and 24 m with a motor power rating of 15 kW and greater
| Organization: | DS |
| Publication Date: | 8 December 2011 |
| Status: | inactive |
| Page Count: | 46 |
| ICS Code (Small craft): | 47.080 |
scope:
This part of ISO 6185 specifies the minimum safety characteristics required for the design, materials, manufacture and testing of rigid inflatable boats (RIBs) with a hull length of between 8 m and 24 m and with a motor power rating of 15 kW and greater. This part of ISO 6185 is applicable to Type IX and Type X RIBs intended for use within the operating temperatures of -20 °C to +60 °C. - Type IX: Powered boats, fitted with a buoyancy tube covering at least 85 % of the port and starboard sides, suitable for navigation in inshore and sheltered waters, up to and including wind force 6 Beaufort and significant wave heights up to 2 m (design categories C and D), with a hull length of between 8 m and 24 m and with a motor power rating of 15 kW and greater. - Type X: Powered boats, fitted with a buoyancy tube covering at least 85 % of the port and starboard sides, suitable for navigation in waters, up to wind force 8 Beaufort and significant wave heights up to 4 m (design category B), with a hull length of between 8 m and 24 m and with a motor power rating of 75 kW and greater. NOTE 1 - General arrangements of typical boats of Types IX and X are given in Annexes A and B, respectively. NOTE 2 - For boats with power ratings of 4,5 kW and less, refer to ISO 6185-1. For boats with power ratings of 4,5 kW to 15 kW inclusive, refer to ISO 6185-2. For boats with a hull length of less than 8 m and power rating of 15 kW and greater, refer to ISO 6185-3. Boats outside these types or outside of Type IX and Type X, as defined, are outside of the scope of ISO 6185. NOTE 3 - For inflatable boats with a hull length greater than 8 m, it is suggested to use the requirements of ISO 6185-3.
Document History