DSF/prEN ISO 6185-4
Inflatable boats - Part 4: Boats with an overall length of between 8 m and 24 m and with a motor maximum power rating of 75 kW and greater (ISO/DIS 6185-4:2008)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Small craft): | 47.080 |
scope:
This part of ISO 6185 specifies the minimum safety characteristics required for the design, materials, manufacture and testing of rigid inflatable boats with an overall length of between 8 m and 24 m and with a maximum motor power rating of 75 kW and greater. This part of ISO 6185 is applicable to the following types of rigid inflatable boats intended for use within the operating temperatures of - 20 °C to + 60 °C. Type IX Powered boats suitable for navigation in inshore and sheltered waters, up to and including wind force 6 Beaufort and significant wave heights up to 2 m (design categories C and D) with an overall length of between 8 m and 24 m and with a maximum motor power rating of 75 kW and greater. Type X Powered Boats suitable for navigation in offshore waters, up to wind force 8 Beaufort and significant wave heights up to 4 m (design category B) with an overall length of between 8 m and 24 m and with a maximum motor power rating of 75 kW and greater. NOTE 1 For boats with power ratings of 4,5 kW and less refer to Part 1 of this standard. For boats with power ratings of 4,5 kW to 15 kW inclusive refer to Part 2 of this standard. For boats with an overall length of less than 8 m and power rating of 15 kW and greater refer to Part 3 of this standard. Boats outside these types or outside the requirements of Type IX and Type X as defined by this standard are outside of the scope of ISO 6185. This part of ISO 6185 excludes single chambered boats and boats made from unsupported materials, and is not applicable to aquatic toys and inflatable liferafts. NOTE 2 For inflatable boats with an overall length of <8 m, it is suggested to use the requirements of ISO 6185-3
Document History