IEEE - PC57.113/D6

Draft Recommended Practice for Partial Discharge Measurement in Liquid-Filled Power Transformers and Shunt Reactors

pending
Organization: IEEE
Publication Date: 5 August 2023
Status: pending
Page Count: 43
scope:

This recommended practice describes the test procedure for the detection and measurement by the wideband apparent charge method of partial discharges (PDs) occurring in liquid-filled power transformers and shunt reactors during dielectric tests, where applicable.

Purpose

PD measurements in transformers and shunt reactors should preferably be made on the basis of measurement of the apparent charge. Relevant measuring systems are classified as narrowband or wideband systems. Both systems are recognized and widely used. Without giving preference to one or the other, it is the object of this document to describe the wideband method. General principles of PD measurements, including the narrowband method, are covered in IEC 60270-2015 and IEC 60076-3-2013 [B71].

Document History

PC57.113/D6
August 5, 2023
Draft Recommended Practice for Partial Discharge Measurement in Liquid-Filled Power Transformers and Shunt Reactors
This recommended practice describes the test procedure for the detection and measurement by the wideband apparent charge method of partial discharges (PDs) occurring in liquid-filled power...
June 17, 2010
Recommended Practice for Partial Discharge Measurement in Liquid-Filled Power Transformers and Shunt Reactors
This recommended practice describes the test procedure for the detection and measurement by the wideband apparent charge method of partial discharges (PDs) occurring in liquid-filled power...
December 5, 1991
Guide for Partial Discharge Measurement in Liquid-Filled Power Transformers and Shunt Reactors
Foreword (This foreword is not a part of IEEE C57.113-1991, IEEE Guide for Partial Discharge Measurement in Liquid-Filled Power Transformers and Shunt Reactors.) As a long-term trend beginning in the...
January 1, 1991
Guide for Partial Discharge Measurement in Liquid-Filled Power Transformers and Shunt Reactors
A description is not available for this item.
January 1, 1988
Guide for partial discharge measurement in liquid-filled power transformers and shunt reactors
This test procedure applies to the detection and measurement by the wide-band apparent charge method of partial discharges occurring in liquidfilled power transformers and shunt reactors during...

References

Advertisement