GMW15185

Polyolefin Alloy – 1000 MPa Flexural Modulus, High Flow

active, Most Current
Organization: GMW
Publication Date: 1 August 2023
Status: active
Page Count: 5
scope:

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This standard covers the properties of a 1000 MPa nominal flexural modulus polyolefin alloy, high flow, pellet form, injection molding compound. For the purpose of this standard, polyolefin alloy is defined as an alloy of polypropylene plastic and Ethylene/Propylene (EP) or Ethylene/Propylene-Diene Monomer (EPDM) rubber.

Symbols.

The material abbreviation according to ISO 11469 is >PP+EPDM-M13<.

Applicability.

Typical applications include the following: painted exterior trim, body side moldings, claddings.

Remarks.

None.

Document History

GMW15185
August 1, 2023
Polyolefin Alloy – 1000 MPa Flexural Modulus, High Flow
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
August 1, 2018
Polyolefin Alloy – 1000 MPa Flexural Modulus, High Flow
Material Description. This standard covers the properties of a 1000 MPa nominal flexural modulus polyolefin alloy, high flow, pellet form, injection molding compound. For the purpose of this...
August 1, 2013
Polyolefin Alloy - 1000 MPa Flexural Modulus, High Flow
Material Description. This standard covers the properties of a 1000 MPa nominal flexural modulus polyolefin alloy, high flow, pellet form, injection molding compound. For the purpose of this...
July 1, 2008
Polyolefin Alloy - 1000 MPa Flexural Modulus, High Flow
Material Description. This standard covers the properties of a 1000 MPa nominal flexural modulus polyolefin alloy, high flow, pellet form, injection molding compound. For the purpose of this...

References

Advertisement