GMW15185
Polyolefin Alloy - 1000 MPa Flexural Modulus, High Flow
| Organization: | GMW |
| Publication Date: | 1 August 2013 |
| Status: | inactive |
| Page Count: | 4 |
scope:
Material Description. This standard covers the
properties of a 1000 MPa nominal flexural modulus polyolefin alloy,
high flow, pellet form, injection molding compound. For the purpose
of this standard, polyolefin alloy is defined as an alloy of
polypropylene plastic and Ethylene/Propylene (EP) or
Ethylene/Propylene-D
Additional Characteristics. Materials certified to this material specification may have additional characteristics, e.g., paintable, elastomer modified, etc. Possible additional characteristics are defined in GMW3013.
Symbols. The material abbreviation according to ISO 11469 is >PP+EPDM-M13<.
Typical Applications. Typical applications include the following: painted exterior trim, body side moldings, cladding.
Document History