CEN - PREN 622-4
Fibreboards - Specifications - Part 4: Requirements for softboards
pending
| Organization: | CEN |
| Publication Date: | 1 August 2023 |
| Status: | pending |
| Page Count: | 12 |
| ICS Code (Fibre and particle boards): | 79.060.20 |
scope:
This document specifies the requirements for softboards as defined in EN 316, with a density from 230 kg/m3 to 400 kg/m3.
The values listed in this document relate to product properties but they are not characteristic values to be used in design calculations.
NOTE Panels which are intended for use exclusively as thermal insulating products are covered by EN 13171.
Document History
PREN 622-4
August 1, 2023
Fibreboards - Specifications - Part 4: Requirements for softboards
This document specifies the requirements for softboards as defined in EN 316, with a density from 230 kg/m3 to 400 kg/m3.
The values listed in this document relate to product properties but they are...
June 1, 2019
Fibreboards - Specifications - Part 4: Requirements for softboards
This document specifies the requirements for softboards as defined in EN 316, with a density from 230 kg/m3 to 400 kg/m3.
The values listed in this document relate to product properties but they are...
November 1, 2009
Fibreboards - Specifications - Part 4: Requirements for softboards
This European Standard specifies the requirements for softboards as defined in EN 316, with a density ≥ 230 kg/m3 to 400 kg/m3.
The values listed in this European Standard relate to product...
June 1, 1997
Fibreboards - Specifications - Part 4: Requirements for Softboards
A description is not available for this item.