CEN - EN 622-4
Fibreboards - Specifications - Part 4: Requirements for Softboards
inactive
| Organization: | CEN |
| Publication Date: | 1 June 1997 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Wood-based panels): | 79.060 |
Document History
August 1, 2023
Fibreboards - Specifications - Part 4: Requirements for softboards
This document specifies the requirements for softboards as defined in EN 316, with a density from 230 kg/m3 to 400 kg/m3.
The values listed in this document relate to product properties but they are...
June 1, 2019
Fibreboards - Specifications - Part 4: Requirements for softboards
This document specifies the requirements for softboards as defined in EN 316, with a density from 230 kg/m3 to 400 kg/m3.
The values listed in this document relate to product properties but they are...
November 1, 2009
Fibreboards - Specifications - Part 4: Requirements for softboards
This European Standard specifies the requirements for softboards as defined in EN 316, with a density ≥ 230 kg/m3 to 400 kg/m3.
The values listed in this European Standard relate to product...
EN 622-4
June 1, 1997
Fibreboards - Specifications - Part 4: Requirements for Softboards
A description is not available for this item.