ASME - B73.3

Specification for Sealless Horizontal End Suction Centrifugal Pumps for Chemical Process

active, Most Current
Organization: ASME
Publication Date: 1 January 2022
Status: active
Page Count: 69
scope:

(a) This Standard is a design and specification standard that covers metallic and plastic-lined sealless centrifugal pumps of horizontal, end-suction single-stage, centerline discharge design. This Standard includes dimensional interchangeability requirements and certain design features to facilitate installation and maintenance and enhance reliability and safety of ASME B73.3 pumps. It is the intent of this Standard that pumps of the same standard dimension designation from all sources of supply shall be interchangeable with respect to mounting dimensions, size, and location of suction and discharge nozzles, input shafts, baseplates, and foundation bolt holes [see Tables 1-1 through 1-5 (Tables 1-1M through 1-5M)]. Maintenance and operation requirements are not included in this Standard.

(b) This Standard has been revised to broaden the scope to include specialty designs developed for ASME B73.3 product line platforms. These specialty designs have many components in common with the ASME B73.3 models and meet the intent of the standard but not the standard's dimensional requirements. These specialty designs include pump models referred to as self-primer and single-stage low flow pumps.

Document History

B73.3
January 1, 2022
Specification for Sealless Horizontal End Suction Centrifugal Pumps for Chemical Process
(a) This Standard is a design and specification standard that covers metallic and plastic-lined sealless centrifugal pumps of horizontal, end-suction single-stage, centerline discharge design. This...
December 15, 2015
Specification for Sealless Horizontal End Suction Centrifugal Pumps for Chemical Process
This Standard is a design and specification standard that covers metallic and plastic lined sealless centrifugal pumps of horizontal, end suction single stage, centerline discharge design. This...
January 1, 2003
Specification for Sealless Horizontal End Suction Metallic Centrifugal Pumps for Chemical Process
This Standard covers sealless centrifugal pumps of horizontal end suction single stage and centerline discharge design. This Standard includes dimensional interchangeability requirements and certain...
November 10, 1997
Specification for Sealless Horizontal End Suction Centrifugal Pumps for Chemical Process
This Standard covers sealless centrifugal pumps of All horizontal end suction single stage and centerline discharge design, including dimensional interchangeability and features to facilitate...

References

Advertisement