ASME B73.3M

Specification for Sealless Horizontal End Suction Centrifugal Pumps for Chemical Process

inactive
Buy Now
Organization: ASME
Publication Date: 10 November 1997
Status: inactive
Page Count: 35
scope:

This Standard covers sealless centrifugal pumps of All horizontal end suction single stage and centerline discharge design, including dimensional interchangeability and features to facilitate installation and maintenance. It is the intent of this Standard that pumps of the same standard dimensional designation from all sources of supply shall be interchangeable with respect to mounting dimensions, size, and location of suction and discharge nozzles, input shafts, baseplates, and foundation bolt holes (see Tables 1, 2, 3, and 4).

Document History

January 1, 2022
Specification for Sealless Horizontal End Suction Centrifugal Pumps for Chemical Process
(a) This Standard is a design and specification standard that covers metallic and plastic-lined sealless centrifugal pumps of horizontal, end-suction single-stage, centerline discharge design. This...
December 15, 2015
Specification for Sealless Horizontal End Suction Centrifugal Pumps for Chemical Process
This Standard is a design and specification standard that covers metallic and plastic lined sealless centrifugal pumps of horizontal, end suction single stage, centerline discharge design. This...
January 1, 2003
Specification for Sealless Horizontal End Suction Metallic Centrifugal Pumps for Chemical Process
This Standard covers sealless centrifugal pumps of horizontal end suction single stage and centerline discharge design. This Standard includes dimensional interchangeability requirements and certain...
ASME B73.3M
November 10, 1997
Specification for Sealless Horizontal End Suction Centrifugal Pumps for Chemical Process
This Standard covers sealless centrifugal pumps of All horizontal end suction single stage and centerline discharge design, including dimensional interchangeability and features to facilitate...

References

Advertisement