ISO - 4033

Fasteners — Hexagon high nuts (style 2)

active, Most Current
Organization: ISO
Publication Date: 1 August 2023
Status: active
Page Count: 12
ICS Code (Nuts): 21.060.20
scope:

This document specifies the characteristics of hexagon high nuts (style 2), in steel and stainless steel, with metric coarse pitch thread M5 to M39, and with product grades A and B.

If in certain cases other specifications are requested, property classes and stainless steel grades can be selected from ISO 898-2 or ISO 3506-2.

Document History

4033
August 1, 2023
Fasteners — Hexagon high nuts (style 2)
This document specifies the characteristics of hexagon high nuts (style 2), in steel and stainless steel, with metric coarse pitch thread M5 to M39, and with product grades A and B. If in certain...
December 15, 2012
Hexagon high nuts (style 2) - Product grades A and B
This International Standard specifies the characteristics of hexagon high nuts (style 2), with threads from M5 up to and including M36, with product grade A for threads D ≤ M16 and product grade B...
August 15, 1999
Hexagon Nuts, Style 2 - Product Grades A and B
This International Standard specifies the characteristics of hexagon nuts, style 2, with threads from M5 up to and including M36, with product grade A for threads d < M16 and product grade B for...
January 1, 1979
Hexagon Nuts, Style 2 - Product Grades A and B First Edition
A description is not available for this item.

References

Advertisement