ISO - 4035

Fasteners — Hexagon thin nuts (style 0)

active, Most Current
Organization: ISO
Publication Date: 1 August 2023
Status: active
Page Count: 16
ICS Code (Nuts): 21.060.20
scope:

This document specifies the characteristics of hexagon thin nuts (style 0), in steel and stainless steel, with metric coarse pitch thread M1,6 to M64, and with product grades A and B.

Thin nuts used as jam nuts are to be assembled together with a regular or high nut.

WARNING - Thin nuts (style 0) have a reduced loadability compared to regular nuts or high nuts, and are not designed to provide resistance to thread stripping (see ISO 898-2).

If in certain cases other specifications are requested, stainless steel grades and property classes can be selected from ISO 3506-2.

Document History

4035
August 1, 2023
Fasteners — Hexagon thin nuts (style 0)
This document specifies the characteristics of hexagon thin nuts (style 0), in steel and stainless steel, with metric coarse pitch thread M1,6 to M64, and with product grades A and B. Thin nuts used...
December 15, 2012
Hexagon thin nuts chamfered (style 0) - Product grades A and B
This International Standard specifies the characteristics of chamfered hexagon thin nuts (style 0), with threads from M1,6 up to and including M64, with product grade A for threads D ≤ M16 and...
August 15, 1999
Hexagon Thin Nuts (Chamfered) - Product Grades A and B
This International Standard specifies the characteristics of chamfered hexagon thin nuts, with threads from M1,6 up to and including M64, with product grade A for threads d < M16 and product grade B...
January 1, 1986
Hexagon Thin Nuts (Chamfered) - Product Grades A and B Second Edition
A description is not available for this item.

References

Advertisement