ISO 4035

Hexagon Thin Nuts (Chamfered) - Product Grades A and B

inactive
Buy Now
Organization: ISO
Publication Date: 15 August 1999
Status: inactive
Page Count: 12
ICS Code (Nuts): 21.060.20
scope:

This International Standard specifies the characteristics of chamfered hexagon thin nuts, with threads from M1,6 up to and including M64, with product grade A for threads d < M16 and product grade B for threads d > M16.

If, in special cases, specifications other than those listed in this International Standard are required, they should be selected from existing International Standards, for example ISO 724, ISO 898-2, ISO 965-1, ISO 3506-2 and ISO 4759-1.

Document History

August 1, 2023
Fasteners — Hexagon thin nuts (style 0)
This document specifies the characteristics of hexagon thin nuts (style 0), in steel and stainless steel, with metric coarse pitch thread M1,6 to M64, and with product grades A and B. Thin nuts used...
December 15, 2012
Hexagon thin nuts chamfered (style 0) - Product grades A and B
This International Standard specifies the characteristics of chamfered hexagon thin nuts (style 0), with threads from M1,6 up to and including M64, with product grade A for threads D ≤ M16 and...
ISO 4035
August 15, 1999
Hexagon Thin Nuts (Chamfered) - Product Grades A and B
This International Standard specifies the characteristics of chamfered hexagon thin nuts, with threads from M1,6 up to and including M64, with product grade A for threads d < M16 and product grade B...
January 1, 1986
Hexagon Thin Nuts (Chamfered) - Product Grades A and B Second Edition
A description is not available for this item.

References

Advertisement