ISO - 6742-1
Cycles — Lighting and retro-reflective devices — Part 1: Lighting and light signalling devices
active, Most Current
| Organization: | ISO |
| Publication Date: | 1 August 2023 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Cycles): | 43.150 |
scope:
This document is applicable to lighting devices used on cycles intended to be used on public roads and, especially, bicycles complying with ISO 4210[1] and ISO 8098[2].
This document specifies the functions, safety requirements, photometric performance and test methods of lighting and signalling devices that can be used on cycles.
Document History
6742-1
August 1, 2023
Cycles — Lighting and retro-reflective devices — Part 1: Lighting and light signalling devices
This document is applicable to lighting devices used on cycles intended to be used on public roads and, especially, bicycles complying with ISO 4210[1] and ISO 8098[2].
This document specifies the...
May 15, 2015
Cycles - Lighting and retroreflective devices - Part 1: Lighting and light signalling devices
This part of the ISO 6742 is applicable to lighting devices used on cycles intended to be used on public roads and, especially, bicycles complying with ISO 4210 and ISO 8098.
This part of ISO 6742...
January 1, 1987
Cycles - Lighting and Retro Reflective Devices - Photometric and Physical Requirements - Part 1: Lighting Equipment
A description is not available for this item.