ISO 6742-1

Cycles - Lighting and Retro Reflective Devices - Photometric and Physical Requirements - Part 1: Lighting Equipment

inactive
Buy Now
Organization: ISO
Publication Date: 1 January 1987
Status: inactive
Page Count: 19
ICS Code (Cycles): 43.150

Document History

August 1, 2023
Cycles — Lighting and retro-reflective devices — Part 1: Lighting and light signalling devices
This document is applicable to lighting devices used on cycles intended to be used on public roads and, especially, bicycles complying with ISO 4210[1] and ISO 8098[2]. This document specifies the...
May 15, 2015
Cycles - Lighting and retroreflective devices - Part 1: Lighting and light signalling devices
This part of the ISO 6742 is applicable to lighting devices used on cycles intended to be used on public roads and, especially, bicycles complying with ISO 4210 and ISO 8098. This part of ISO 6742...
ISO 6742-1
January 1, 1987
Cycles - Lighting and Retro Reflective Devices - Photometric and Physical Requirements - Part 1: Lighting Equipment
A description is not available for this item.

References

Advertisement