ISO - 6742-3

Cycles — Lighting and retro-reflective devices — Part 3: Installation and use of lighting and retro-reflective devices

active, Most Current
Organization: ISO
Publication Date: 1 August 2023
Status: active
Page Count: 14
ICS Code (Cycles): 43.150
scope:

This document is applicable to lighting and retro-reflective devices used on cycles intended to be used on public roads and, especially, bicycles complying with ISO 4210[1] and ISO 8098[2].

This document specifies the safety requirements and test methods of lighting and retro-reflective devices for fastening devices, control, (guidelines for maintenance), instructions for mounting and use.

Document History

6742-3
August 1, 2023
Cycles — Lighting and retro-reflective devices — Part 3: Installation and use of lighting and retro-reflective devices
This document is applicable to lighting and retro-reflective devices used on cycles intended to be used on public roads and, especially, bicycles complying with ISO 4210[1] and ISO 8098[2]. This...
May 15, 2015
Cycles - Lighting and retroreflective devices - Part 3: Installation and use of lighting and retro-reflective devices
This part of ISO 6742 is applicable to lighting and retro-reflective devices used on cycles intended to be used on public roads and, especially, bicycles complying with ISO 4210 and ISO 8098. This...

References

Advertisement