ISO - 6742-4

Cycles — Lighting and retro-reflective devices — Part 4: Lighting systems powered by the cycle's movement

active, Most Current
Organization: ISO
Publication Date: 1 August 2023
Status: active
Page Count: 24
ICS Code (Cycles): 43.150
scope:

This document is applicable to lighting systems used on cycles intended to be used on public roads and, especially, bicycles complying with ISO 4210[1] and ISO 8098[2].

This document specifies requirements and test methods for the performance of lighting systems powered by the cycle's movement. It applies to lighting and light signalling devices complying with ISO 6742-1. Lighting systems include lighting and light signalling devices and power supplied by cycle's movement such as generator.

Document History

6742-4
August 1, 2023
Cycles — Lighting and retro-reflective devices — Part 4: Lighting systems powered by the cycle's movement
This document is applicable to lighting systems used on cycles intended to be used on public roads and, especially, bicycles complying with ISO 4210[1] and ISO 8098[2]. This document specifies...
May 15, 2015
Cycles - Lighting and retroreflective devices - Part 4: Lighting systems powered by the cycle’s movement
This part of ISO 6742 is applicable to lighting systems used on cycles intended to be used on public roads and, especially, bicycles complying with ISO 4210 and ISO 8098. This part of ISO 6742...

References

Advertisement