ASD-STAN - PREN 4013

Aerospace series — Shank nut, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated — Classification: 1 550 MPa (at ambient temperature)/600 °C

active, Most Current
Organization: ASD-STAN
Publication Date: 1 August 2023
Status: active
Page Count: 6
scope:

This document specifies the characteristics of self-locking, shank nuts, in NI-PH2601, silver plated, for aerospace applications.

Classification: 1 550 MPa1/600 °C2.

1 Corresponds to the minimum tensile stress which the nut is able to withstand at ambient temperature without breaking or cracking when tested with a bolt of a higher strength class.

2 Maximum test temperature of the parts.

Document History

PREN 4013
August 1, 2023
Aerospace series — Shank nut, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated — Classification: 1 550 MPa (at ambient temperature)/600 °C
This document specifies the characteristics of self-locking, shank nuts, in NI-PH2601, silver plated, for aerospace applications. Classification: 1 550 MPa1/600 °C2. 1 Corresponds to the minimum...
June 30, 1993
Aerospace Series Shank Nuts, Self-Locking, in Heat Resisting Nickel Base Alloy NI-P100HT (Inconel 718), Silver Plated Classification: 1 550 MPa (at Ambient Temperature) / 600 Degrees C
A description is not available for this item.

References

Advertisement