ASD-STAN - PREN 4013

Aerospace Series Shank Nuts, Self-Locking, in Heat Resisting Nickel Base Alloy NI-P100HT (Inconel 718), Silver Plated Classification: 1 550 MPa (at Ambient Temperature) / 600 Degrees C

inactive
Organization: ASD-STAN
Publication Date: 30 June 1993
Status: inactive
Page Count: 4

Document History

August 1, 2023
Aerospace series — Shank nut, self-locking, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), silver plated — Classification: 1 550 MPa (at ambient temperature)/600 °C
This document specifies the characteristics of self-locking, shank nuts, in NI-PH2601, silver plated, for aerospace applications. Classification: 1 550 MPa1/600 °C2. 1 Corresponds to the minimum...
PREN 4013
June 30, 1993
Aerospace Series Shank Nuts, Self-Locking, in Heat Resisting Nickel Base Alloy NI-P100HT (Inconel 718), Silver Plated Classification: 1 550 MPa (at Ambient Temperature) / 600 Degrees C
A description is not available for this item.
Advertisement