D2829/D2829M

Standard Practice for Sampling and Analysis of Existing Built-Up Roof Systems

active, Most Current
Publication Date: 1 May 2007
Status: active
Page Count: 5
ICS Code (Binders. Sealing materials): 91.100.50
scope:

This practice is a guide for removing test specimens from existing built-up roofing systems in the field and for determining the approximate quantities of the components of that specimen (Note 1). Components determined may be:

Insulation components when they are part of the roof membrane system,

Plies of roofing felt,

Interply layers of bituminous material,

Top coating, and

Surfacing.

NOTE 1-This procedure is for the investigation of existing roofs and is not intended for new construction inspection.

This practice is applicable to both 914 mm [36 in.] and 1000 mm [393⁄8 in.] wide felt rolls.

The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system are not necessarily exact equivalents; therefore, to ensure conformance with the standard, each system shall be used independently of the other, and values from the two systems shall not be combined.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use. For specific precautionary information, see 6.3.2.1.

This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

May 1, 2007
Standard Practice for Sampling and Analysis of Existing Built-Up Roof Systems
This practice is a guide for removing test specimens from existing built-up roofing systems in the field and for determining the approximate quantities of the components of that specimen (Note 1)....
May 1, 2007
Standard Practice for Sampling and Analysis of Existing Built-Up Roof Systems
This practice is a guide for removing test specimens from existing built-up roofing systems in the field and for determining the approximate quantities of the components of that specimen (Note 1)....
D2829/D2829M
May 1, 2007
Standard Practice for Sampling and Analysis of Existing Built-Up Roof Systems
This practice is a guide for removing test specimens from existing built-up roofing systems in the field and for determining the approximate quantities of the components of that specimen (Note 1)....
May 1, 2007
Standard Practice for Sampling and Analysis of Existing Built-Up Roof Systems
This practice is a guide for removing test specimens from existing built-up roofing systems in the field and for determining the approximate quantities of the components of that specimen (Note 1)....
May 1, 2004
Standard Practice for Sampling and Analysis of Built-Up Roofs
This practice is a guide for removing test specimens from built-up roofing systems in the field and for determining the approximate quantities of the components of that specimen (Note 1). Components...
February 10, 1997
Standard Practice for Sampling and Analysis of Built-Up Roofs
1. Scope 1.1 This practice is a guide for removing test specimens from built-up roofing systems in the field and for determining the approximate quantities of the components of that specimen (Note...
January 1, 1995
Standard Practice for Sampling and Analysis of Built-Up Roofs
A description is not available for this item.
December 13, 1976
STANDARD PRACTICE FOR SAMPLING AND ANALYSIS OF BUILT-UP ROOFS (R 1994) (E1-1994)
A description is not available for this item.

References

Advertisement