CEN - EN 12259-12
Fixed firefighting systems - Components for sprinkler and water spray systems - Part 12: Pumps
| Organization: | CEN |
| Publication Date: | 1 September 2023 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Fire protection): | 13.220.20 |
scope:
This document specifies requirements for single stage and multi-stage centrifugal pumps with mechanical seal or soft packing for use in automatic sprinkler systems and is for use with EN 12845 and EN 174511.
This document is applicable for the following pumps, independent of installed orientation (vertical, horizontal or sloped according to the manufacturer indications):
- end suction pumps (close coupled or long coupled) of the back pull-out type pump;
- axial horizontal split case pumps;
- ring section pumps including multistage single or multi outlet;
- single or multistage inline pumps (pump with inlet and outlet in line);
- submersible motor borehole pumps.
This document is also applicable to vertical turbine pumps.
1 Under preparation. Stage at the time of publication: prEN 17451.
Document History