SMPTE - RP 2047-3

VC-2 Level 65 Compression of High Definition Video Sources for Use with a Standard Definition Infrastructure

active, Most Current
Organization: SMPTE
Publication Date: 1 January 2023
Status: active
scope:

This Recommended Practice defines constraints on the VC-2 video compression standard such that 10-bit high-definition video signals can be compressed to only occupy the bit rate of 8-bit standard definition signals. Specifically, it defines constraints for compressing interlaced source video having 1920 or 1440 pixels/line by 1080 lines/frame at 25 or 30/1.001 frames/s, or progressive source video having 1280 pixels/line by 720 lines/frame at 50 or 60/1.001 frames/s, using 4:2:2 sampling in all cases. It also defines an application-specific level value corresponding to these constraints.

Document History

RP 2047-3
January 1, 2023
VC-2 Level 65 Compression of High Definition Video Sources for Use with a Standard Definition Infrastructure
This Recommended Practice defines constraints on the VC-2 video compression standard such that 10-bit high-definition video signals can be compressed to only occupy the bit rate of 8-bit standard...
August 10, 2016
VC-2 Level 65 Compression of High Definition Video Sources for Use with a Standard Definition Infrastructure
This Recommended Practice defines constraints on the VC-2 video compression specification such that 10-bit high definition video signals can be compressed to only occupy the bit rate of 8-bit...
May 25, 2011
VC-2 Level 65 Compression of High Definition Video Sources for Use with a Standard Definition Infrastructure
This recommended practice defines constraints on the VC-2 video compression specification such that 10-bit high definition video signals may be compressed to only occupy the bit rate of 8-bit...

References

Advertisement