DS/ISO 8675

Fasteners – Hexagon thin nuts (style 0), with fine pitch thread

active, Most Current
Organization: DS
Publication Date: 11 September 2023
Status: active
Page Count: 16
ICS Code (Nuts): 21.060.20
scope:

This document specifies the characteristics of hexagon thin nuts (style 0), in steel and stainless steel, with metric fine pitch thread 8 mm to 64 mm, and with product grades A and B. Thin nuts used as jam nuts are to be assembled together with a regular or high nut. WARNING - Thin nuts (style 0) have a reduced loadability compared to regular nuts or high nuts, and are not designed to provide resistance to thread stripping (see ISO 898-2). If in certain cases other specifications are requested, stainless steel grades and property classes can be selected from ISO 3506-2.

Document History

DS/ISO 8675
September 11, 2023
Fasteners – Hexagon thin nuts (style 0), with fine pitch thread
This document specifies the characteristics of hexagon thin nuts (style 0), in steel and stainless steel, with metric fine pitch thread 8 mm to 64 mm, and with product grades A and B. Thin nuts used...
May 6, 1992
Hexagon thin nuts with metric fine pitch thread - Productgrads A and B
This International Standard gives specifications for hexagon thin nuts, with metric fine pitch thread with nominal tread diameters d from 8mm up to and including 64 mm, with product grade A for sizes...
Fasteners – Hexagon thin nuts (style 0), with fine pitch thread
This document specifies the characteristics of hexagon thin nuts (style 0), in steel and stainless steel, with metric fine pitch thread 8 mm to 64 mm, and with product grades A and B. Thin nuts used...
Advertisement