DS/ISO 8675
Hexagon thin nuts with metric fine pitch thread - Productgrads A and B
inactive
| Organization: | DS |
| Publication Date: | 6 May 1992 |
| Status: | inactive |
| ICS Code (Nuts): | 21.060.20 |
scope:
This International Standard gives specifications for hexagon thin nuts, with metric fine pitch thread with nominal tread diameters d from 8mm up to and including 64 mm, with product grade A for sizes d up to and including 16 mm and product grade B for sizes d over 16mm.
Document History
September 11, 2023
Fasteners – Hexagon thin nuts (style 0), with fine pitch thread
This document specifies the characteristics of hexagon thin nuts (style 0), in steel and stainless steel, with metric fine pitch thread 8 mm to 64 mm, and with product grades A and B. Thin nuts used...
DS/ISO 8675
May 6, 1992
Hexagon thin nuts with metric fine pitch thread - Productgrads A and B
This International Standard gives specifications for hexagon thin nuts, with metric fine pitch thread with nominal tread diameters d from 8mm up to and including 64 mm, with product grade A for sizes...
Fasteners – Hexagon thin nuts (style 0), with fine pitch thread
This document specifies the characteristics of hexagon thin nuts (style 0), in steel and stainless steel, with metric fine pitch thread 8 mm to 64 mm, and with product grades A and B. Thin nuts used...