DS/ISO 4033

Fasteners – Hexagon high nuts (style 2)

active, Most Current
Organization: DS
Publication Date: 12 September 2023
Status: active
Page Count: 14
ICS Code (Nuts): 21.060.20
scope:

This document specifies the characteristics of hexagon high nuts (style 2), in steel and stainless steel, with metric coarse pitch thread M5 to M39, and with product grades A and B. If in certain cases other specifications are requested, property classes and stainless steel grades can be selected from ISO 898-2 or ISO 3506-2.

Document History

DS/ISO 4033
September 12, 2023
Fasteners – Hexagon high nuts (style 2)
This document specifies the characteristics of hexagon high nuts (style 2), in steel and stainless steel, with metric coarse pitch thread M5 to M39, and with product grades A and B. If in certain...
January 1, 1981
Hexagon nuts, style 2 - Product grades A and B
This standard gives specifications for hexagon nuts, style 2, with metric dimensions and thread diameters from 5 up to and including 36 mm, with product grade A for sizes >= M16 and product grade B...
Fasteners – Hexagon high nuts (style 2)
This document specifies the characteristics of hexagon high nuts (style 2), in steel and stainless steel, with metric coarse pitch thread M5 to M39, and with product grades A and B. If in certain...
Advertisement