DS/ISO 4033
Hexagon nuts, style 2 - Product grades A and B
inactive
| Organization: | DS |
| Publication Date: | 1 January 1981 |
| Status: | inactive |
| ICS Code (Nuts): | 21.060.20 |
scope:
This standard gives specifications for hexagon nuts, style 2, with metric dimensions and thread diameters from 5 up to and including 36 mm, with product grade A for sizes >= M16 and product grade B for sizes> M16
Document History
September 12, 2023
Fasteners – Hexagon high nuts (style 2)
This document specifies the characteristics of hexagon high nuts (style 2), in steel and stainless steel, with metric coarse pitch thread M5 to M39, and with product grades A and B. If in certain...
DS/ISO 4033
January 1, 1981
Hexagon nuts, style 2 - Product grades A and B
This standard gives specifications for hexagon nuts, style 2, with metric dimensions and thread diameters from 5 up to and including 36 mm, with product grade A for sizes >= M16 and product grade B...
Fasteners – Hexagon high nuts (style 2)
This document specifies the characteristics of hexagon high nuts (style 2), in steel and stainless steel, with metric coarse pitch thread M5 to M39, and with product grades A and B. If in certain...