ISO - DIS 29981

Milk products — Enumeration of bifidobacteria — Colony-count technique

pending
Organization: ISO
Publication Date: 4 September 2023
Status: pending
Page Count: 22
ICS Code (Milk and milk products in general): 67.100.01
scope:

This document specifies a method for the selective enumeration of bifidobacteria in milk products by using a colony‑count technique at 37 °C under anaerobic conditions.

The method is applicable to milk products such as fermented (e.g., yoghurt) and non-fermented milks (e.g., pasteurized milks, skim milk, whey protein concentrate), milk powders and infant formulae where these microorganisms are present and viable, in combination with other lactic acid bacteria or alone. The method is also applicable to starter and probiotic cultures. For proposed quality criteria of dairy products, see, for example, Codex Stan 243:2003[6].

Bifidobacteria used in milk products usually belong to the species (e.g., References [8], [9]):

- Bifidobacterium adolescentis;

- B. animalis subsp. animalis;

- B. animalis subsp. lactis;

- B. bifidum;

- B. breve;

- B. longum subsp. infantis;

- B. longum subsp. longum.

Document History

DIS 29981
September 4, 2023
Milk products — Enumeration of bifidobacteria — Colony-count technique
This document specifies a method for the selective enumeration of bifidobacteria in milk products by using a colony‑count technique at 37 °C under anaerobic conditions. The method is applicable to...
February 1, 2010
Milk products — Enumeration of presumptive bifidobacteria — Colony count technique at 37 degree C
This International Standard specifies a method for the selective enumeration of presumptive bifidobacteria in milk products by using a colony count technique at 37 °C under anaerobic conditions. The...

References

Advertisement