ISO - DIS 16701

Corrosion of metals and alloys — Corrosion in artificial atmosphere — Accelerated corrosion test involving exposure under controlled conditions of humidity cycling and intermittent spraying of a salt solution

pending
Organization: ISO
Publication Date: 4 September 2023
Status: pending
Page Count: 45
ICS Code (Corrosion of metals): 77.060
scope:

This document defines a laboratory accelerated corrosion test method in two closely related variants. They are used in assessing the corrosion resistance of metals in environments where there is a significant influence of chloride ions, mainly as sodium chloride from e.g., winter road de-icing salt. The test variants contain humidity dynamics in proportions found in outdoor environments affected by corrosion and are balanced to receive realistic proportions of corrosion rates between various commonly occurring materials, coatings and engineering designs. The results obtained do not permit far-reaching conclusions on the corrosion resistance of the tested metallic material under the whole range of environmental conditions in which it may be used. Nevertheless, the method provides information on the relative corrosion resistance of a material exposed to a salt-contaminated environment with varying humidity conditions. The two accelerated laboratory corrosion test variants are applicable to:

- metals and their alloys (ferrous and non-ferrous);

- metallic coatings;

- chemical conversion coatings;

- organic coating on metals;

- a combination of materials and coatings that include galvanic interactions and/or crevice conditions.

NOTE 1 If testing low-alloy stainless steels according to this document, especially austenitic grades, there is a risk of receiving exaggerated pitting, not representative for most service environments.

NOTE 2 This document is not suitable for testing of wax and oil-based rust protection agents, due to the constantly elevated temperature condition of the test.

NOTE 3 This document does not specify the dimensions of the tests specimens, the exposure period to be used for a particular product, or the interpretation of the results. Such details are provided in the appropriate product specifications.

Document History

DIS 16701
September 4, 2023
Corrosion of metals and alloys — Corrosion in artificial atmosphere — Accelerated corrosion test involving exposure under controlled conditions of humidity cycling and intermittent spraying of a salt solution
This document defines a laboratory accelerated corrosion test method in two closely related variants. They are used in assessing the corrosion resistance of metals in environments where there is a...
May 15, 2015
Corrosion of metals and alloys - Corrosion in artificial atmosphere - Accelerated corrosion test involving exposure under controlled conditions of humidity cycling and intermittent spraying of a salt solution
This International Standard specifies the test method, the reagents, and the procedure to be used in an accelerated atmospheric corrosion test constituting a 6 h exposure to a slightly acidified...
December 1, 2003
Corrosion of metals and alloys Corrosion in artificial atmosphere Accelerated corrosion test involving exposure under controlled conditions of humidity cycling and intermittent spraying of a salt solution
A description is not available for this item.

References

Advertisement