ISO 16701
Corrosion of metals and alloys Corrosion in artificial atmosphere Accelerated corrosion test involving exposure under controlled conditions of humidity cycling and intermittent spraying of a salt solution
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 December 2003 |
| Status: | inactive |
| Page Count: | 20 |
| ICS Code (Corrosion of metals): | 77.060 |
Document History
September 4, 2023
Corrosion of metals and alloys — Corrosion in artificial atmosphere — Accelerated corrosion test involving exposure under controlled conditions of humidity cycling and intermittent spraying of a salt solution
This document defines a laboratory accelerated corrosion test method in two closely related variants. They are used in assessing the corrosion resistance of metals in environments where there is a...
May 15, 2015
Corrosion of metals and alloys - Corrosion in artificial atmosphere - Accelerated corrosion test involving exposure under controlled conditions of humidity cycling and intermittent spraying of a salt solution
This International Standard specifies the test method, the reagents, and the procedure to be used in an accelerated atmospheric corrosion test constituting a 6 h exposure to a slightly acidified...
ISO 16701
December 1, 2003
Corrosion of metals and alloys Corrosion in artificial atmosphere Accelerated corrosion test involving exposure under controlled conditions of humidity cycling and intermittent spraying of a salt solution
A description is not available for this item.